TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1C474K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1C474K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1C474K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1C474K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12451-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12451-1-ND
Ceramic Capacitors 445-12451-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12451-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12451-6-ND
Ceramic Capacitors 445-12451-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12451-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12451-2-ND
Ceramic Capacitors 445-12451-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1447306 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447306
MLCCs - Multilayer Ceramic Capacitors 1447306
TDK CGA3E2X5R1C474K080AA

TDK CGA3E2X5R1C474K080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1447087 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1447087
MLCCs - Multilayer Ceramic Capacitors 1447087
TDK CGA3E2X5R1C474K080AA

TDK CGA3E2X5R1C474K080AA

Supplier's Site
Singapore, Singapore
0.47UF 16V Capacitor
60-CGA3E2X5R1C474K080AA
0.47UF 16V Capacitor 60-CGA3E2X5R1C474K080AA
CAP CER 0.47UF 16V X5R 0603 Product overview: CGA3E2X5R1C474K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1C474K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X5R 0603 Product overview: CGA3E2X5R1C474K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1C474K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 10%, X5R, 0603; Capacitance Tdk - 33AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X5R, 0603; Capacitance Tdk
33AC0496
Cap, 0.47Μf, 16V, 10%, X5R, 0603; Capacitance Tdk 33AC0496
CAP, 0.47µF, 16V, 10%, X5R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X5R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1C474K080AA 445-12451-1-ND 445-12451-6-ND 1447306 60-CGA3E2X5R1C474K080AA 33AC0496
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.47UF 16V Capacitor Cap, 0.47Μf, 16V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers