General (Up to 50V)
TDK CGA3E2X5R1C224K080AA
TDK CGA3E2X5R1C224K080AA
TDK CGA3E2X5R1C224K080AA
CAP CER 0.22UF 16V X5R 0603 Product overview: CGA3E2X5R1C224K080AA
0.22µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 0.22UF 16V X5R 0603
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X5R1C224K080AA | 9155761 | 9155761P | 60-CGA3E2X5R1C224K080AA | 445-12447-6-ND | 445-12447-1-ND | 78AH1401 | CGA3E2X5R1C224K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.22UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Technology | Multilayer | Multilayer | Multilayer | Single-Layer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |