General (Up to 50V)
CAP CER 0.68UF 10V X5R 0603 Product overview: CGA3E2X5R1A684K080AA
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
0.68µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.68UF 10V X5R 0603
CAP CER 0.68UF 10V X5R 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2X5R1A684K080AA | 60-CGA3E2X5R1A684K080AA | 445-12438-2-ND | 445-12438-6-ND | CGA3E2X5R1A684K080AA | 769-CGA3E2X5R1A684K080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.68UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | CAP CER 0.68UF 10V X5R 0603 |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |