TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1A474M080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1A474M080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1A474M080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1A474M080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12437-1-ND
Ceramic Capacitors 445-12437-1-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12437-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12437-2-ND
Ceramic Capacitors 445-12437-2-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12437-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12437-6-ND
Ceramic Capacitors 445-12437-6-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-CGA3E2X5R1A474M080AA
0.47UF 10V Capacitor 60-CGA3E2X5R1A474M080AA
CAP CER 0.47UF 10V X5R 0603 Product overview: CGA3E2X5R1A474M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1A474M08 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X5R 0603 Product overview: CGA3E2X5R1A474M080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1A474M080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2X5R1A474M080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2X5R1A474M080AA
Ceramic Capacitors CGA3E2X5R1A474M080AA
CAP CER 0.47UF 10V X5R 0603

CAP CER 0.47UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1A474M080AA 445-12437-1-ND 445-12437-6-ND 60-CGA3E2X5R1A474M080AA CGA3E2X5R1A474M080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.47UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details