TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2X5R1A105K080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2X5R1A105K080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2X5R1A105K080AA
Multilayer Ceramic Chip Capacitor CGA3E2X5R1A105K080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12442-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12442-6-ND
Ceramic Capacitors 445-12442-6-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12442-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12442-2-ND
Ceramic Capacitors 445-12442-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12442-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12442-1-ND
Ceramic Capacitors 445-12442-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CGA3E2X5R1A105K080AA
1UF 10V Capacitor 60-CGA3E2X5R1A105K080AA
CAP CER 1UF 10V X5R 0603 Product overview: CGA3E2X5R1A105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1A105K08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0603 Product overview: CGA3E2X5R1A105K080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2X5R1A105K080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Μf, 10V, 10%, X5R, 0603; Capacitance Tdk - 33AC0493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10V, 10%, X5R, 0603; Capacitance Tdk
33AC0493
Cap, 1Μf, 10V, 10%, X5R, 0603; Capacitance Tdk 33AC0493
CAP, 1µF, 10V, 10%, X5R, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 10V, 10%, X5R, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2X5R1A105K080AA 445-12442-6-ND 445-12442-2-ND 60-CGA3E2X5R1A105K080AA 33AC0493
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1UF 10V Capacitor Cap, 1Μf, 10V, 10%, X5R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details