Mid Voltage (100 to 630V)
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 68PF 100V NP0 0603 Product overview: CGA3E2NP02A680J080AA
CAP CER 68PF 100V NP0 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A680J080AA | 445-12376-2-ND | 445-12376-6-ND | 60-CGA3E2NP02A680J080AA | CGA3E2NP02A680J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 68PF 100V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF |