TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A4R7C080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A4R7C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A4R7C080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A4R7C080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12367-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12367-2-ND
Ceramic Capacitors 445-12367-2-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12367-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12367-1-ND
Ceramic Capacitors 445-12367-1-ND
4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7PF 100V Capacitor
60-CGA3E2NP02A4R7C080AA
4.7PF 100V Capacitor 60-CGA3E2NP02A4R7C080AA
CAP CER 4.7PF 100V NP0 0603 Product overview: CGA3E2NP02A4R7C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A4R7C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 100V NP0 0603 Product overview: CGA3E2NP02A4R7C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A4R7C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1051891-CGA3E2NP02A4R7C080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1051891-CGA3E2NP02A4R7C080AA
Capacitors - Ceramic Capacitors 1051891-CGA3E2NP02A4R7C080AA
Win Source Part Number: 1051891-CGA3E2NP02A4 R7C080AA Category: Capacitors>Ceramic Capacitors Series: CGA Features: High Temperature Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608C0G2A4R7C080AA; CGA3E2C0G2A4R7C080AA ; CC0603CRNPO0BN4R7; GRM1885C2A4R7CA01D; GCM1885C2A4R7CA16D; GRM1885C1H4R7CA01D; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA3E2NP02A4R7CT0Y0N ,445-12367-1,445-123 67-2,445-12367-6 Product Status: Not For New Designs

Win Source Part Number: 1051891-CGA3E2NP02A4R7C080AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Features: High Temperature
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608C0G2A4R7C080AA; CGA3E2C0G2A4R7C080AA; CC0603CRNPO0BN4R7; GRM1885C2A4R7CA01D; GCM1885C2A4R7CA16D; GRM1885C1H4R7CA01D;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA3E2NP02A4R7CT0Y0N,445-12367-1,445-12367-2,445-12367-6
Product Status: Not For New Designs

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A4R7C080AA 445-12367-2-ND 60-CGA3E2NP02A4R7C080AA 1051891-CGA3E2NP02A4R7C080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 4.7PF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details