TDK U.S.A. Corporation Ceramic Capacitors CGA3E2NP02A471J080AA

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-12368-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12368-2-ND
Ceramic Capacitors 445-12368-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12368-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12368-6-ND
Ceramic Capacitors 445-12368-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12368-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12368-1-ND
Ceramic Capacitors 445-12368-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 100V Capacitor
60-CGA3E2NP02A471J080AA
470PF 100V Capacitor 60-CGA3E2NP02A471J080AA
CAP CER 470PF 100V NP0 0603 Product overview: CGA3E2NP02A471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A471J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V NP0 0603 Product overview: CGA3E2NP02A471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A471J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4590 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4590
Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4590
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-12368-2-ND 445-12368-6-ND 60-CGA3E2NP02A471J080AA 29AJ4590
Product Name Ceramic Capacitors Ceramic Capacitors 470PF 100V Capacitor Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers