Mid Voltage (100 to 630V)
CAP CER 2700PF 100V NP0 0603 Product overview: CGA3E2NP02A272J080AA
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 2700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A272J080AA | 60-CGA3E2NP02A272J080AA | 445-15527-2-ND | 445-15527-6-ND | 29AJ4587 |
| Product Name | Multilayer Ceramic Chip Capacitor | 2700PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 2700Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |