TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A222J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15526-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15526-6-ND
Ceramic Capacitors 445-15526-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15526-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15526-2-ND
Ceramic Capacitors 445-15526-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15526-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15526-1-ND
Ceramic Capacitors 445-15526-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-CGA3E2NP02A222J080AA
2200PF 100V Capacitor 60-CGA3E2NP02A222J080AA
CAP CER 2200PF 100V NP0 0603 Product overview: CGA3E2NP02A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A222J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V NP0 0603 Product overview: CGA3E2NP02A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A222J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4559
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4559
CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2NP02A222J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP02A222J080AA
Ceramic Capacitors CGA3E2NP02A222J080AA
CAP CER 2200PF 100V NP0 0603

CAP CER 2200PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A222J080AA 445-15526-6-ND 445-15526-2-ND 60-CGA3E2NP02A222J080AA 68AC4559 CGA3E2NP02A222J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2200PF 100V Capacitor Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details