TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A221J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A221J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A221J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A221J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
220PF 100V Capacitor
60-CGA3E2NP02A221J080AA
220PF 100V Capacitor 60-CGA3E2NP02A221J080AA
CAP CER 220PF 100V NP0 0603 Product overview: CGA3E2NP02A221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A221J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V NP0 0603 Product overview: CGA3E2NP02A221J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A221J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12356-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12356-1-ND
Ceramic Capacitors 445-12356-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12356-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12356-6-ND
Ceramic Capacitors 445-12356-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12356-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12356-2-ND
Ceramic Capacitors 445-12356-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6699 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6699
Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6699
MLCC,0603,NP0,100V,2 20pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,100V,220pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 29AJ4586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
29AJ4586
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 29AJ4586
CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E2NP02A221J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP02A221J080AA
Ceramic Capacitors CGA3E2NP02A221J080AA
CAP CER 220PF 100V NP0 0603

CAP CER 220PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A221J080AA 60-CGA3E2NP02A221J080AA 445-12356-1-ND 445-12356-6-ND 51X6699 CGA3E2NP02A221J080AA
Product Name Multilayer Ceramic Chip Capacitor 220PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,100V,220Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details