Mid Voltage (100 to 630V)
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
18pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 18PF 100V NP0 0603 Product overview: CGA3E2NP02A180J080AA
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A180J080AA | 445-12353-2-ND | 60-CGA3E2NP02A180J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | 18PF 100V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | ||
| Applications | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |