TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A120J080AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A120J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A120J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A120J080AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12349-2-ND
Ceramic Capacitors 445-12349-2-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12349-1-ND
Ceramic Capacitors 445-12349-1-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

12pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
12PF 100V Capacitor
60-CGA3E2NP02A120J080AA
12PF 100V Capacitor 60-CGA3E2NP02A120J080AA
CAP CER 12PF 100V NP0 0603 Product overview: CGA3E2NP02A120J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A120J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 12PF 100V NP0 0603 Product overview: CGA3E2NP02A120J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A120J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A120J080AA 445-12349-2-ND 60-CGA3E2NP02A120J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 12PF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M250K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers