Commercial Grade, Mid Voltage (100 to 630V)
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1000PF 100V NP0 0603 Product overview: CGA3E2NP02A102J080AA
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 1000PF 100V NP0 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A102J080AA | 445-12344-2-ND | 445-12344-6-ND | 60-CGA3E2NP02A102J080AA | 78AH1399 | CGA3E2NP02A102J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 1000PF 100V Capacitor | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | Single-Layer | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |