TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A070D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A070D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A070D080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A070D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794855
MLCCs - Multilayer Ceramic Capacitors 1794855
TDK CGA3E2NP02A070D080AA

TDK CGA3E2NP02A070D080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795588 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795588
MLCCs - Multilayer Ceramic Capacitors 1795588
TDK CGA3E2NP02A070D080AA

TDK CGA3E2NP02A070D080AA

Supplier's Site
Ceramic Capacitors - 445-12378-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12378-1-ND
Ceramic Capacitors 445-12378-1-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12378-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12378-6-ND
Ceramic Capacitors 445-12378-6-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12378-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12378-2-ND
Ceramic Capacitors 445-12378-2-ND
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2NP02A070D080AA
CAP CER 7PF 100V NP0 0603

CAP CER 7PF 100V NP0 0603

Supplier's Site
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4552
Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4552
CAP, 7PF, 100V, C0G/NP0, 0603; Capacitance:7pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 7PF, 100V, C0G/NP0, 0603; Capacitance:7pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6685 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6685
Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6685
MLCC,0603,NP0,100V,7 pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,100V,7pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A070D080AA 1794855 445-12378-1-ND 445-12378-6-ND CGA3E2NP02A070D080AA 68AC4552 51X6685
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,np0,100V,7Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details