Mid Voltage (100 to 630V)
CAP CER 5PF 100V NP0 0603 Product overview: CGA3E2NP02A050C080AA
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 5PF, 100V, C0G/NP0, 0603; Capacitance:5pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP02A050C080AA | 60-CGA3E2NP02A050C080AA | 445-12373-6-ND | 445-12373-2-ND | 68AC4550 |
| Product Name | Multilayer Ceramic Chip Capacitor | 5PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 5Pf, 100V, C0G/np0, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.00E-6 microF | 5.00E-6 microF | 5.00E-6 microF |