TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP02A010C080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP02A010C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP02A010C080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP02A010C080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1PF 100V Capacitor
60-CGA3E2NP02A010C080AA
1PF 100V Capacitor 60-CGA3E2NP02A010C080AA
CAP CER 1PF 100V NP0 0603 Product overview: CGA3E2NP02A010C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A010C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1PF 100V NP0 0603 Product overview: CGA3E2NP02A010C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP02A010C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12354-6-ND
Ceramic Capacitors 445-12354-6-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12354-1-ND
Ceramic Capacitors 445-12354-1-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12354-2-ND
Ceramic Capacitors 445-12354-2-ND
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794849 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794849
MLCCs - Multilayer Ceramic Capacitors 1794849
TDK CGA3E2NP02A010C080AA

TDK CGA3E2NP02A010C080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795405
MLCCs - Multilayer Ceramic Capacitors 1795405
TDK CGA3E2NP02A010C080AA

TDK CGA3E2NP02A010C080AA

Supplier's Site
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4546
Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4546
CAP, 1PF, 100V, C0G/NP0, 0603; Capacitance:1pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1PF, 100V, C0G/NP0, 0603; Capacitance:1pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP02A010C080AA 60-CGA3E2NP02A010C080AA 445-12354-6-ND 445-12354-1-ND 1794849 68AC4546
Product Name Multilayer Ceramic Chip Capacitor 1PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details