TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H822J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H822J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H822J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H822J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12429-2-ND
Ceramic Capacitors 445-12429-2-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12429-1-ND
Ceramic Capacitors 445-12429-1-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12429-6-ND
Ceramic Capacitors 445-12429-6-ND
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794848
MLCCs - Multilayer Ceramic Capacitors 1794848
TDK CGA3E2NP01H822J080AA

TDK CGA3E2NP01H822J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795382
MLCCs - Multilayer Ceramic Capacitors 1795382
TDK CGA3E2NP01H822J080AA

TDK CGA3E2NP01H822J080AA

Supplier's Site
Singapore, Singapore
8200PF 50V Capacitor
60-CGA3E2NP01H822J080AA
8200PF 50V Capacitor 60-CGA3E2NP01H822J080AA
CAP CER 8200PF 50V NP0 0603 Product overview: CGA3E2NP01H822J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H822J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 8200PF 50V NP0 0603 Product overview: CGA3E2NP01H822J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H822J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 8200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4545 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4545
Cap, 8200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4545
CAP, 8200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 8200PF, 50V, 5%, C0G/NP0, 0603; Capacitance:8200pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H822J080AA 445-12429-2-ND 445-12429-6-ND 1794848 60-CGA3E2NP01H822J080AA 68AC4545
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 8200PF 50V Capacitor Cap, 8200Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details