High Temperature Application
CAP CER 6800PF 50V NP0 0603 Product overview: CGA3E2NP01H682J080AA
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 6800PF, 50V, 5%, C0G/NP0, 0603; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
MLCC,0603,NP0,50V,6.
CAP CER 6800PF 50V NP0 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H682J080AA | 60-CGA3E2NP01H682J080AA | 445-12424-2-ND | 445-12424-6-ND | 68AC4544 | 51X6676 | CGA3E2NP01H682J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 6800PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 6800Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk | Mlcc,0603,np0,50V,6.8Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF |