The Win Source Electronics CGA series of multilayer ceramic chip capacitors is designed for automotive applications, capable of operating in high-temperature environments up to 150°C. These capacitors are available in various sizes, including CGA2 (0402 inch), CGA3 (0603 inch), CGA4 (0805 inch), CGA5 (1206 inch), CGA6 (1210 inch), CGA8 (1812 inch), and CGA9 (2220 inch), with a maximum capacitance value of 22µF. They feature NP0 temperature characteristics, ensuring stable performance across a temperature range of -55°C to +150°C, and are compliant with AEC-Q200 standards. Applications include use in engine rooms and peripheral circuits of high-temperature operating equipment. The product structure enhances mechanical strength and reliability, making it suitable for decoupling, smoothing, and resonant circuits in automotive electronics.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: series Field Programmable Gate Array (FPGA) IC 400 16404480 326080
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |