TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H681J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H681J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H681J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H681J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
680PF 50V Capacitor
60-CGA3E2NP01H681J080AA
680PF 50V Capacitor 60-CGA3E2NP01H681J080AA
CAP CER 680PF 50V NP0 0603 Product overview: CGA3E2NP01H681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H681J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V NP0 0603 Product overview: CGA3E2NP01H681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H681J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12425-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12425-2-ND
Ceramic Capacitors 445-12425-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12425-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12425-1-ND
Ceramic Capacitors 445-12425-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12425-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12425-6-ND
Ceramic Capacitors 445-12425-6-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2NP01H681J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP01H681J080AA
Ceramic Capacitors CGA3E2NP01H681J080AA
CAP CER 680PF 50V NP0 0603

CAP CER 680PF 50V NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1397
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1397
CAP, AEC-Q200, 680PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Mlcc,0603,np0,50V,680Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6675 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,680Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6675
Mlcc,0603,np0,50V,680Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6675
MLCC,0603,NP0,50V,68 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,50V,680pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H681J080AA 60-CGA3E2NP01H681J080AA 445-12425-2-ND 445-12425-6-ND CGA3E2NP01H681J080AA 78AH1397
Product Name Multilayer Ceramic Chip Capacitor 680PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details