High Temperature Application
CAP CER 5600PF 50V NP0 0603 Product overview: CGA3E2NP01H562J080AA
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 5600PF 50V NP0 0603
CAP CER 5600PF 50V NP0 0603
CAP, 5600PF, 50V, 5%, C0G/NP0, 0603; Capacitance:5600pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H562J080AA | 60-CGA3E2NP01H562J080AA | 445-12419-6-ND | 445-12419-1-ND | CGA3E2NP01H562J080AA | CGA3E2NP01H562J080AA | 68AC4543 |
| Product Name | Multilayer Ceramic Chip Capacitor | 5600PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, 5600Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Single-Layer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF | 0.0056 microF |