High Temperature Application
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 33PF 50V NP0 0603 Product overview: CGA3E2NP01H330J080AA
CAP CER 33PF 50V NP0 0603
MLCC,0603,NP0,50V,33
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H330J080AA | 445-12409-1-ND | 445-12409-6-ND | 60-CGA3E2NP01H330J080AA | CGA3E2NP01H330J080AA | 51X6660 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 33PF 50V Capacitor | Ceramic Capacitors | Mlcc,0603,np0,50V,33Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |