50V 22pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 22pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGA3E2NP01H220JT0Y0N | CGA3E2NP01H220JT0Y0N |
| Product Name | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | Film Capacitors; Multilayer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition |