TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H220J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H220J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H220J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H220J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12401-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12401-6-ND
Ceramic Capacitors 445-12401-6-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12401-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12401-1-ND
Ceramic Capacitors 445-12401-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12401-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12401-2-ND
Ceramic Capacitors 445-12401-2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 50V Capacitor
60-CGA3E2NP01H220J080AA
22PF 50V Capacitor 60-CGA3E2NP01H220J080AA
CAP CER 22PF 50V NP0 0603 Product overview: CGA3E2NP01H220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H220J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V NP0 0603 Product overview: CGA3E2NP01H220J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H220J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1394
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1394
CAP, AEC-Q200, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E2NP01H220J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP01H220J080AA
Ceramic Capacitors CGA3E2NP01H220J080AA
CAP CER 22PF 50V NP0 0603

CAP CER 22PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H220J080AA 445-12401-6-ND 445-12401-1-ND 60-CGA3E2NP01H220J080AA 78AH1394 CGA3E2NP01H220J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 22PF 50V Capacitor Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details