TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H151J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H151J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H151J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H151J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
150PF 50V Capacitor
60-CGA3E2NP01H151J080AA
150PF 50V Capacitor 60-CGA3E2NP01H151J080AA
CAP CER 150PF 50V NP0 0603 Product overview: CGA3E2NP01H151J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H151J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V NP0 0603 Product overview: CGA3E2NP01H151J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H151J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12392-2-ND
Ceramic Capacitors 445-12392-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12392-6-ND
Ceramic Capacitors 445-12392-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12392-1-ND
Ceramic Capacitors 445-12392-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6647 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6647
Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6647
MLCC,0603,NP0,50V,15 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,NP0,50V,150pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1393
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1393
CAP, AEC-Q200, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H151J080AA 60-CGA3E2NP01H151J080AA 445-12392-2-ND 445-12392-6-ND 51X6647
Product Name Multilayer Ceramic Chip Capacitor 150PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,50V,150Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details