TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H150J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H150J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H150J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H150J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12393-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12393-6-ND
Ceramic Capacitors 445-12393-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12393-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12393-1-ND
Ceramic Capacitors 445-12393-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12393-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12393-2-ND
Ceramic Capacitors 445-12393-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 15pF 50V Capacitor
60-CGA3E2NP01H150J080AA
Automotive SMD 15pF 50V Capacitor 60-CGA3E2NP01H150J080AA
Cap Ceramic 15pF 50V C0G 5% Pad SMD 0603 150°C T/R Automotive AEC-Q200 Product overview: CGA3E2NP01H150J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H150J08 0AA can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 50V C0G 5% Pad SMD 0603 150°C T/R Automotive AEC-Q200 Product overview: CGA3E2NP01H150J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H150J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
71AH2798
Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 71AH2798
CAP, AEC-Q200, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 15PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H150J080AA 445-12393-6-ND 445-12393-1-ND 60-CGA3E2NP01H150J080AA 71AH2798
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Automotive SMD 15pF 50V Capacitor Cap, Aec-Q200, 15Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers