TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H102J080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H102J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H102J080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H102J080AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
1000PF 50V Capacitor
60-CGA3E2NP01H102J080AA
1000PF 50V Capacitor 60-CGA3E2NP01H102J080AA
CAP CER 1000PF 50V NP0 0603 Product overview: CGA3E2NP01H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H102J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V NP0 0603 Product overview: CGA3E2NP01H102J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H102J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12385-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12385-6-ND
Ceramic Capacitors 445-12385-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12385-1-ND
Ceramic Capacitors 445-12385-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12385-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12385-2-ND
Ceramic Capacitors 445-12385-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,np0,50V,1Nf,0.8Mm Rohs Compliant Tdk - 78AH9906 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,np0,50V,1Nf,0.8Mm Rohs Compliant Tdk
78AH9906
Mlcc,0603,np0,50V,1Nf,0.8Mm Rohs Compliant Tdk 78AH9906
MLCC,0603,NP0,50V,1N F,0.8MM ROHS COMPLIANT: YES

MLCC,0603,NP0,50V,1NF,0.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4533
Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4533
CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2NP01H102J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2NP01H102J080AA
Ceramic Capacitors CGA3E2NP01H102J080AA
CAP CER 1000PF 50V NP0 0603

CAP CER 1000PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H102J080AA 60-CGA3E2NP01H102J080AA 445-12385-6-ND 445-12385-1-ND 78AH9906 68AC4533 CGA3E2NP01H102J080AA
Product Name Multilayer Ceramic Chip Capacitor 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,np0,50V,1Nf,0.8Mm Rohs Compliant Tdk Cap, 1000Pf, 50V, 5%, C0G/np0, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details