TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2NP01H050C080AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2NP01H050C080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2NP01H050C080AA
Multilayer Ceramic Chip Capacitor CGA3E2NP01H050C080AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12422-6-ND
Ceramic Capacitors 445-12422-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12422-1-ND
Ceramic Capacitors 445-12422-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12422-2-ND
Ceramic Capacitors 445-12422-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
5PF 50V Capacitor
60-CGA3E2NP01H050C080AA
5PF 50V Capacitor 60-CGA3E2NP01H050C080AA
CAP CER 5PF 50V NP0 0603 Product overview: CGA3E2NP01H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H050C08 0AA can be used for catalog matching and distributor lookup.

CAP CER 5PF 50V NP0 0603 Product overview: CGA3E2NP01H050C080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2NP01H050C080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
78AH1391
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk 78AH1391
CAP, AEC-Q200, 5PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2NP01H050C080AA 445-12422-6-ND 445-12422-1-ND 60-CGA3E2NP01H050C080AA 78AH1391
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 5PF 50V Capacitor Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details