TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A680J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A680J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A680J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A680J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
68PF 100V Capacitor
60-CGA3E2C0G2A680J080AA
68PF 100V Capacitor 60-CGA3E2C0G2A680J080AA
CAP CER 68PF 100V C0G 0603 Product overview: CGA3E2C0G2A680J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A680J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 68PF 100V C0G 0603 Product overview: CGA3E2C0G2A680J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A680J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795433 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795433
MLCCs - Multilayer Ceramic Capacitors 1795433
TDK CGA3E2C0G2A680J080AA

TDK CGA3E2C0G2A680J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794831
MLCCs - Multilayer Ceramic Capacitors 1794831
TDK CGA3E2C0G2A680J080AA

TDK CGA3E2C0G2A680J080AA

Supplier's Site
Ceramic Capacitors - 445-12337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12337-1-ND
Ceramic Capacitors 445-12337-1-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12337-2-ND
Ceramic Capacitors 445-12337-2-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12337-6-ND
Ceramic Capacitors 445-12337-6-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4530
Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4530
CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 100V, 5%, C0G/NP0, 0603; Capacitance:68pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,68Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6624 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,68Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6624
Mlcc,0603,c0G,100V,68Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6624
MLCC,0603,C0G,100V,6 8pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,68pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A680J080AA 60-CGA3E2C0G2A680J080AA 1795433 445-12337-1-ND 445-12337-6-ND 68AC4530 51X6624
Product Name Multilayer Ceramic Chip Capacitor 68PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,68Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701022 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details