TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A561J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A561J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A561J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A561J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
560PF 100V Capacitor
60-CGA3E2C0G2A561J080AA
560PF 100V Capacitor 60-CGA3E2C0G2A561J080AA
CAP CER 560PF 100V C0G 0603 Product overview: CGA3E2C0G2A561J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A561J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 560PF 100V C0G 0603 Product overview: CGA3E2C0G2A561J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A561J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G2A561J080AA - 866358-CGA3E2C0G2A561J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G2A561J080AA
866358-CGA3E2C0G2A561J080AA
Ceramic Capacitors - CGA3E2C0G2A561J080AA 866358-CGA3E2C0G2A561J080AA
Manufacturer: TDK Corporation Win Source Part Number: 866358-CGA3E2C0G2A56 1J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5733-1, 445-5733-2, 445-5733-6, CGA3E2C0G2A561JT0Y0N , CGA3E2C0G2A561J

Manufacturer: TDK Corporation
Win Source Part Number: 866358-CGA3E2C0G2A561J080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5733-1, 445-5733-2, 445-5733-6, CGA3E2C0G2A561JT0Y0N, CGA3E2C0G2A561J

Buy Now
Ceramic Capacitors - 445-5733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5733-1-ND
Ceramic Capacitors 445-5733-1-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5733-2-ND
Ceramic Capacitors 445-5733-2-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5733-6-ND
Ceramic Capacitors 445-5733-6-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G2A561J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A561J080AA
Ceramic Capacitors CGA3E2C0G2A561J080AA
CAP CER 560PF 100V C0G 0603

CAP CER 560PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A561J080AA 60-CGA3E2C0G2A561J080AA 866358-CGA3E2C0G2A561J080AA 445-5733-1-ND 445-5733-6-ND CGA3E2C0G2A561J080AA
Product Name Multilayer Ceramic Chip Capacitor 560PF 100V Capacitor Ceramic Capacitors - CGA3E2C0G2A561J080AA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details