TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A471J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A471J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A471J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A471J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
470PF 100V Capacitor
60-CGA3E2C0G2A471J080AA
470PF 100V Capacitor 60-CGA3E2C0G2A471J080AA
CAP CER 470PF 100V C0G 0603 Product overview: CGA3E2C0G2A471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A471J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V C0G 0603 Product overview: CGA3E2C0G2A471J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A471J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1314388-CGA3E2C0G2A471J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314388-CGA3E2C0G2A471J080AA
Capacitors - Ceramic Capacitors 1314388-CGA3E2C0G2A471J080AA
Win Source Part Number: 1314388-CGA3E2C0G2A4 71J080AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314388-CGA3E2C0G2A471J080AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - 445-5732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5732-2-ND
Ceramic Capacitors 445-5732-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5732-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5732-1-ND
Ceramic Capacitors 445-5732-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5732-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5732-6-ND
Ceramic Capacitors 445-5732-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 12T1601 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
12T1601
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 12T1601
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 470 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 470 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A471J080AA 60-CGA3E2C0G2A471J080AA 1314388-CGA3E2C0G2A471J080AA 445-5732-2-ND 445-5732-6-ND 12T1601
Product Name Multilayer Ceramic Chip Capacitor 470PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 470 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details