Mid Voltage (100 to 630V)
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 330PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A331J080AD
CAP CER 330PF 100V 0603 EPOXY
CAP CER 330PF 100V 0603 EPOXY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A331J080AD | 445-9741-1-ND | 60-CGA3E2C0G2A331J080AD | CGA3E2C0G2A331J080AD | CGA3E2C0G2A331J080AD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | 330PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy | |
| Technology | Multilayer | Film Capacitors | Single-Layer | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |