TDK Corporation Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits CGA3E2C0G2A272J080AE

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: Y6P
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,KCX2, HV1195, 50 OHM - TB-473+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
LED Development Tools - 1887081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details