TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A271J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A271J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A271J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A271J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
270PF 100V Capacitor
60-CGA3E2C0G2A271J080AA
270PF 100V Capacitor 60-CGA3E2C0G2A271J080AA
CAP CER 270PF 100V C0G 0603 Product overview: CGA3E2C0G2A271J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A271J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 270PF 100V C0G 0603 Product overview: CGA3E2C0G2A271J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A271J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5729-1-ND
Ceramic Capacitors 445-5729-1-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5729-2-ND
Ceramic Capacitors 445-5729-2-ND
270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series - 769-CGA3E2C0G2A271J080AA - Utmel Electronic Limited
Hong Kong, China
TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series
769-CGA3E2C0G2A271J080AA
TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series 769-CGA3E2C0G2A271J080AA
TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series

TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A271J080AA 60-CGA3E2C0G2A271J080AA 445-5729-1-ND 769-CGA3E2C0G2A271J080AA
Product Name Multilayer Ceramic Chip Capacitor 270PF 100V Capacitor Ceramic Capacitors TDK CGA3E2C0G2A271J080AA SMD Multilayer Ceramic Capacitor, 0603 [1608 Metric], 270 pF, 100 V,5%, C0G / NP0, CGA Series
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details