TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A222J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15521-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15521-1-ND
Ceramic Capacitors 445-15521-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15521-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15521-2-ND
Ceramic Capacitors 445-15521-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15521-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15521-6-ND
Ceramic Capacitors 445-15521-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-CGA3E2C0G2A222J080AA
2200PF 100V Capacitor 60-CGA3E2C0G2A222J080AA
CAP CER 2200PF 100V C0G 0603 Product overview: CGA3E2C0G2A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A222J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V C0G 0603 Product overview: CGA3E2C0G2A222J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A222J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1794824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794824
MLCCs - Multilayer Ceramic Capacitors 1794824
TDK CGA3E2C0G2A222J080AA

TDK CGA3E2C0G2A222J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795364
MLCCs - Multilayer Ceramic Capacitors 1795364
TDK CGA3E2C0G2A222J080AA

TDK CGA3E2C0G2A222J080AA

Supplier's Site
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4524
Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4524
CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 100V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A222J080AA 445-15521-1-ND 445-15521-6-ND 60-CGA3E2C0G2A222J080AA 1794824 68AC4524
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2200PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 2200Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details