TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A220J080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A220J080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A220J080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A220J080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9736-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9736-6-ND
Ceramic Capacitors 445-9736-6-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9736-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9736-1-ND
Ceramic Capacitors 445-9736-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9736-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9736-2-ND
Ceramic Capacitors 445-9736-2-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22PF 100V Capacitor
60-CGA3E2C0G2A220J080AD
22PF 100V Capacitor 60-CGA3E2C0G2A220J080AD
CAP CER 22PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A220J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A220J08 0AD can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V 0603 EPOXY Product overview: CGA3E2C0G2A220J080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A220J080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4523
Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4523
CAP, 22PF, 100V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 100V, 5%, C0G/NP0, 0603; Capacitance:22pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6603 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6603
Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6603
MLCC,0603,C0G,100V,2 2pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,22pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A220J080AD 445-9736-6-ND 445-9736-1-ND 60-CGA3E2C0G2A220J080AD 68AC4523 51X6603
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 22PF 100V Capacitor Cap, 22Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,22Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details