TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A182J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A182J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A182J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A182J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15520-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15520-6-ND
Ceramic Capacitors 445-15520-6-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15520-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15520-1-ND
Ceramic Capacitors 445-15520-1-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15520-2-ND
Ceramic Capacitors 445-15520-2-ND
1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1800PF 100V Capacitor
60-CGA3E2C0G2A182J080AA
1800PF 100V Capacitor 60-CGA3E2C0G2A182J080AA
CAP CER 1800PF 100V C0G 0603 Product overview: CGA3E2C0G2A182J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A182J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1800PF 100V C0G 0603 Product overview: CGA3E2C0G2A182J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A182J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A182J080AA 445-15520-6-ND 445-15520-1-ND 60-CGA3E2C0G2A182J080AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1800PF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details