Mid Voltage (100 to 630V)
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
TDK CGA3E2C0G2A152J080AA
TDK CGA3E2C0G2A152J080AA
CAP CER 1500PF 100V C0G 0603 Product overview: CGA3E2C0G2A152J080AA
CAP, 1500PF, 100V, 5%, C0G/NP0, 0603; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A152J080AA | 445-15519-1-ND | 445-15519-6-ND | 1795570 | 60-CGA3E2C0G2A152J080AA | 68AC4521 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 1500PF 100V Capacitor | Cap, 1500Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |