Mid Voltage (100 to 630V)
CAP CER 15PF 100V C0G 0603 Product overview: CGA3E2C0G2A150J080AA
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 15PF, 100V, 5%, C0G/NP0, 0603; Capacitance:15pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 15PF 100V C0G 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A150J080AA | 60-CGA3E2C0G2A150J080AA | 445-12320-6-ND | 445-12320-2-ND | 68AC4519 | CGA3E2C0G2A150J080AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 15PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 15Pf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |