TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A122J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A122J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A122J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A122J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5737-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5737-6-ND
Ceramic Capacitors 445-5737-6-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5737-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5737-2-ND
Ceramic Capacitors 445-5737-2-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5737-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5737-1-ND
Ceramic Capacitors 445-5737-1-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1200PF 100V Capacitor
60-CGA3E2C0G2A122J080AA
1200PF 100V Capacitor 60-CGA3E2C0G2A122J080AA
CAP CER 1200PF 100V C0G 0603 Product overview: CGA3E2C0G2A122J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A122J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 1200PF 100V C0G 0603 Product overview: CGA3E2C0G2A122J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A122J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk - 12T1594 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
12T1594
Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk 12T1594
Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1200 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A122J080AA 445-5737-6-ND 445-5737-2-ND 60-CGA3E2C0G2A122J080AA 12T1594
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1200PF 100V Capacitor Multilayer Ceramic Capacitor, Cga Series, 1200 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details