TDK Corporation Ceramic Capacitors - CGA3E2C0G2A121JT0Y0N CGA3E2C0G2A121JT0Y0N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133676-CGA3E2C0G2A1 21JT0Y0N Voltage Rating: 100 V Capacitance: 120 pF Temperature Coefficient: 30 ppm/°C Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133676-CGA3E2C0G2A1 21JT0Y0N Voltage Rating: 100 V Capacitance: 120 pF Temperature Coefficient: 30 ppm/°C Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E2C0G2A121JT0Y0N - 1133676-CGA3E2C0G2A121JT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G2A121JT0Y0N
1133676-CGA3E2C0G2A121JT0Y0N
Ceramic Capacitors - CGA3E2C0G2A121JT0Y0N 1133676-CGA3E2C0G2A121JT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133676-CGA3E2C0G2A1 21JT0Y0N Voltage Rating: 100 V Capacitance: 120 pF Temperature Coefficient: 30 ppm/°C Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133676-CGA3E2C0G2A121JT0Y0N
Voltage Rating: 100 V
Capacitance: 120 pF
Temperature Coefficient: 30 ppm/°C
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Product overview: CGA3E2C0G2A121JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A121JT0 Y0N can be used for catalog matching and distributor lookup.

Product overview: CGA3E2C0G2A121JT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A121JT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1133676-CGA3E2C0G2A121JT0Y0N 60-CGA3E2C0G2A121JT0Y0N
Product Name Ceramic Capacitors - CGA3E2C0G2A121JT0Y0N Capacitor
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details