TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A101J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A101J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A101J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A101J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
100PF 100V Capacitor
60-CGA3E2C0G2A101J080AA
100PF 100V Capacitor 60-CGA3E2C0G2A101J080AA
CAP CER 100PF 100V C0G 0603 Product overview: CGA3E2C0G2A101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A101J08 0AA can be used for catalog matching and distributor lookup.

CAP CER 100PF 100V C0G 0603 Product overview: CGA3E2C0G2A101J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A101J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E2C0G2A101J080AA - 915302-CGA3E2C0G2A101J080AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E2C0G2A101J080AA
915302-CGA3E2C0G2A101J080AA
Ceramic Capacitors - CGA3E2C0G2A101J080AA 915302-CGA3E2C0G2A101J080AA
Manufacturer: TDK Corporation Win Source Part Number: 915302-CGA3E2C0G2A10 1J080AA Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E2C0G2A101JT0Y0N , 445-5724-6, CGA3E2C0G2A101J, 445-5724-2, 445-5724-1

Manufacturer: TDK Corporation
Win Source Part Number: 915302-CGA3E2C0G2A101J080AA
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E2C0G2A101JT0Y0N, 445-5724-6, CGA3E2C0G2A101J, 445-5724-2, 445-5724-1

Buy Now
Ceramic Capacitors - 445-5724-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5724-2-ND
Ceramic Capacitors 445-5724-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5724-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5724-6-ND
Ceramic Capacitors 445-5724-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5724-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5724-1-ND
Ceramic Capacitors 445-5724-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA3E2C0G2A101J080AA
CAP CER 100PF 100V C0G 0603

CAP CER 100PF 100V C0G 0603

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 100 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk - 12T1591 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 100 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
12T1591
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 100 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk 12T1591
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 100 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 100 pF, - 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A101J080AA 60-CGA3E2C0G2A101J080AA 915302-CGA3E2C0G2A101J080AA 445-5724-2-ND 445-5724-6-ND CGA3E2C0G2A101J080AA 12T1591
Product Name Multilayer Ceramic Chip Capacitor 100PF 100V Capacitor Ceramic Capacitors - CGA3E2C0G2A101J080AA Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 100 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer Multilayer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details