TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A100D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A100D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A100D080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A100D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1314387-CGA3E2C0G2A100D080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314387-CGA3E2C0G2A100D080AA
Capacitors - Ceramic Capacitors 1314387-CGA3E2C0G2A100D080AA
Win Source Part Number: 1314387-CGA3E2C0G2A1 00D080AA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 10 pF Tolerance: ±0.5pF Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314387-CGA3E2C0G2A100D080AA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 10 pF
Tolerance: ±0.5pF
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 1796025 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1796025
MLCCs - Multilayer Ceramic Capacitors 1796025
TDK CGA3E2C0G2A100D080AA

TDK CGA3E2C0G2A100D080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795282 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795282
MLCCs - Multilayer Ceramic Capacitors 1795282
TDK CGA3E2C0G2A100D080AA

TDK CGA3E2C0G2A100D080AA

Supplier's Site
Singapore, Singapore
10PF 100V Capacitor
60-CGA3E2C0G2A100D080AA
10PF 100V Capacitor 60-CGA3E2C0G2A100D080AA
CAP CER 10PF 100V C0G 0603 Product overview: CGA3E2C0G2A100D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A100D08 0AA can be used for catalog matching and distributor lookup.

CAP CER 10PF 100V C0G 0603 Product overview: CGA3E2C0G2A100D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A100D080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12318-1-ND
Ceramic Capacitors 445-12318-1-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12318-2-ND
Ceramic Capacitors 445-12318-2-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12318-6-ND
Ceramic Capacitors 445-12318-6-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E2C0G2A100D080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G2A100D080AA
Ceramic Capacitors CGA3E2C0G2A100D080AA
CAP CER 10PF 100V C0G 0603

CAP CER 10PF 100V C0G 0603

Supplier's Site Datasheet
Cap, 10Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4517
Cap, 10Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4517
CAP, 10PF, 100V, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 10PF, 100V, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6588 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6588
Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6588
MLCC,0603,C0G,100V,1 0pF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10pF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A100D080AA 1314387-CGA3E2C0G2A100D080AA 1796025 60-CGA3E2C0G2A100D080AA 445-12318-1-ND 445-12318-6-ND CGA3E2C0G2A100D080AA 68AC4517 51X6588
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Pf, 100V, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,10Pf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details