TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A090D080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A090D080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A090D080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A090D080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
9PF 100V Capacitor
60-CGA3E2C0G2A090D080AA
9PF 100V Capacitor 60-CGA3E2C0G2A090D080AA
CAP CER 9PF 100V C0G 0603 Product overview: CGA3E2C0G2A090D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A090D08 0AA can be used for catalog matching and distributor lookup.

CAP CER 9PF 100V C0G 0603 Product overview: CGA3E2C0G2A090D080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G2A090D080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795280 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795280
MLCCs - Multilayer Ceramic Capacitors 1795280
TDK CGA3E2C0G2A090D080AA

TDK CGA3E2C0G2A090D080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1796014 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1796014
MLCCs - Multilayer Ceramic Capacitors 1796014
TDK CGA3E2C0G2A090D080AA

TDK CGA3E2C0G2A090D080AA

Supplier's Site
Ceramic Capacitors - 445-12342-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12342-2-ND
Ceramic Capacitors 445-12342-2-ND
9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12342-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12342-6-ND
Ceramic Capacitors 445-12342-6-ND
9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12342-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12342-1-ND
Ceramic Capacitors 445-12342-1-ND
9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 9Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4515
Cap, 9Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4515
CAP, 9PF, 100V, C0G/NP0, 0603; Capacitance:9pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 9PF, 100V, C0G/NP0, 0603; Capacitance:9pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A090D080AA 60-CGA3E2C0G2A090D080AA 1795280 445-12342-2-ND 445-12342-6-ND 68AC4515
Product Name Multilayer Ceramic Chip Capacitor 9PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 9Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.00E-6 microF 9.00E-6 microF 9.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers