TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G2A080D080AD

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G2A080D080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G2A080D080AD
Multilayer Ceramic Chip Capacitor CGA3E2C0G2A080D080AD
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9759-2-ND
Ceramic Capacitors 445-9759-2-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9759-1-ND
Ceramic Capacitors 445-9759-1-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9759-6-ND
Ceramic Capacitors 445-9759-6-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8Pf, 100V, C0G/np0, 0603; Capacitance Tdk - 68AC4514 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 100V, C0G/np0, 0603; Capacitance Tdk
68AC4514
Cap, 8Pf, 100V, C0G/np0, 0603; Capacitance Tdk 68AC4514
CAP, 8PF, 100V, C0G/NP0, 0603; Capacitance:8pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 100V, C0G/NP0, 0603; Capacitance:8pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G2A080D080AD 445-9759-2-ND 445-9759-6-ND 68AC4514
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 100V, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details