TDK CGA3E2C0G2A070D080AA
TDK CGA3E2C0G2A070D080AA
CAP CER 7PF 100V C0G 0603 Product overview: CGA3E2C0G2A070D080AA
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
7pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 7PF, 100V, C0G/NP0, 0603; Capacitance:7pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1795276 | 60-CGA3E2C0G2A070D080AA | 445-12339-6-ND | 445-12339-1-ND | 68AC4511 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 7PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 7Pf, 100V, C0G/np0, 0603; Capacitance Tdk |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |