Mid Voltage (100 to 630V)
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 4PF 100V C0G 0603 Product overview: CGA3E2C0G2A040C080AA
TDK CGA3E2C0G2A040C080AA
TDK CGA3E2C0G2A040C080AA
CAP CER 4PF 100V C0G 0603
CAP, 4PF, 100V, C0G/NP0, 0603; Capacitance:4pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G2A040C080AA | 445-12333-1-ND | 445-12333-6-ND | 60-CGA3E2C0G2A040C080AA | 1795270 | CGA3E2C0G2A040C080AA | 68AC4505 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 4PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 4Pf, 100V, C0G/np0, 0603; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF | 4.00E-6 microF |