TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E2C0G1H682J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E2C0G1H682J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E2C0G1H682J080AA
Multilayer Ceramic Chip Capacitor CGA3E2C0G1H682J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
Automotive SMD 0.0068uF 50V Capacitor
60-CGA3E2C0G1H682J080AA
Automotive SMD 0.0068uF 50V Capacitor 60-CGA3E2C0G1H682J080AA
Cap Ceramic 0.0068uF 50V C0G 5% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: CGA3E2C0G1H682J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H682J08 0AA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 50V C0G 5% Pad SMD 0603 125°C T/R Automotive AEC-Q200 Product overview: CGA3E2C0G1H682J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E2C0G1H682J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6914-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6914-6-ND
Ceramic Capacitors 445-6914-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6914-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6914-2-ND
Ceramic Capacitors 445-6914-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6914-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6914-1-ND
Ceramic Capacitors 445-6914-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155724P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155724P
MLCCs - Multilayer Ceramic Capacitors 9155724P
TDK CGA3E2C0G1H682J080AA

TDK CGA3E2C0G1H682J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155724 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155724
MLCCs - Multilayer Ceramic Capacitors 9155724
TDK CGA3E2C0G1H682J080AA

TDK CGA3E2C0G1H682J080AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109771 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109771
MLCCs - Multilayer Ceramic Capacitors 1109771
TDK CGA3E2C0G1H682J080AA

TDK CGA3E2C0G1H682J080AA

Supplier's Site
Capacitors - Ceramic Capacitors CGA3E2C0G1H682J080AA
CAP CER 6800PF 50V C0G 0603

CAP CER 6800PF 50V C0G 0603

Supplier's Site
Ceramic Capacitors - CGA3E2C0G1H682J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E2C0G1H682J080AA
Ceramic Capacitors CGA3E2C0G1H682J080AA
CAP CER 6800PF 50V C0G 0603

CAP CER 6800PF 50V C0G 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603; Capacitance Tdk - 94AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603; Capacitance Tdk
94AC7457
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603; Capacitance Tdk 94AC7457
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0603; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 6800PF, 50V, MLCC, 0603; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 6800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9650 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 6800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9650
Multilayer Ceramic Capacitor, Cga Series, 6800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9650
Multilayer Ceramic Capacitor, CGA Series, 6800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 6800 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E2C0G1H682J080AA 60-CGA3E2C0G1H682J080AA 445-6914-6-ND 445-6914-2-ND 9155724P 9155724 CGA3E2C0G1H682J080AA CGA3E2C0G1H682J080AA 94AC7457 52W9650
Product Name Multilayer Ceramic Chip Capacitor Automotive SMD 0.0068uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0603; Capacitance Tdk Multilayer Ceramic Capacitor, Cga Series, 6800 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details