Conductive Epoxy Application
5600pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 5600PF 50V 0603 EPOXY
MLCC,0603,C0G,50V,5.
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA3E2C0G1H562J080AD | 445-9794-2-ND | CGA3E2C0G1H562J080AD | 51X6560 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc,0603,c0G,50V,5.6Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | ||
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0056 microF | 0.0056 microF |